MACOM RF and mmW Front End Module MAMF-011145-TR1000

Description
The highly integrated Dual Channel Switch and LNA Module includes two Antenna Switches and two 2-stage low noise amplifiers in a compact low cost 6 mm QFN package. The second stage LNAs can be bypassed. Mixed technologies are used to achieve high power handling, low noise figure, and low power consumption. The module only needs a single +5 V supply. T/R switch, LNA enable, and bypass function can be controlled with 1.8 V or 3.3 V logic.
Request a Quote Datasheet
Description
The highly integrated Dual Channel Switch and LNA Module includes two Antenna Switches and two 2-stage low noise amplifiers in a compact low cost 6 mm QFN package. The second stage LNAs can be bypassed. Mixed technologies are used to achieve high power handling, low noise figure, and low power consumption. The module only needs a single +5 V supply. T/R switch, LNA enable, and bypass function can be controlled with 1.8 V or 3.3 V logic.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - MAMF-011145-TR1000 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
MAMF-011145-TR1000
RF and mmW Front End Module MAMF-011145-TR1000
The highly integrated Dual Channel Switch and LNA Module includes two Antenna Switches and two 2-stage low noise amplifiers in a compact low cost 6 mm QFN package. The second stage LNAs can be bypassed. Mixed technologies are used to achieve high power handling, low noise figure, and low power consumption. The module only needs a single +5 V supply. T/R switch, LNA enable, and bypass function can be controlled with 1.8 V or 3.3 V logic.

The highly integrated Dual Channel Switch and LNA Module includes two Antenna Switches and two 2-stage low noise amplifiers in a compact low cost 6 mm QFN package. The second stage LNAs can be bypassed. Mixed technologies are used to achieve high power handling, low noise figure, and low power consumption. The module only needs a single +5 V supply. T/R switch, LNA enable, and bypass function can be controlled with 1.8 V or 3.3 V logic.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number MAMF-011145-TR1000
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Telecom - SI3206-B-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details