MACOM RF and mmW Front End Module MAMF-011069-TR1000

Description
The MAMF-011069 is a dual channel module containing two 2-stage low noise amplifiers and two high power switches assembled in a 5 mm 32-lead QFN package. This module operates from 1.8 GHz - 3.9 GHz. It features high gain and very low noise figure in the receive mode and low insertion loss in the transmission mode. The PIN switches provide high power handling over 20 W CW signal. External SMT components optimize the matching and enable flexible frequency of operation. The MAMF-011069 is ideally suited for 4G or next generation 5G Massive MIMO or Small Cell BTS.
Request a Quote Datasheet
Description
The MAMF-011069 is a dual channel module containing two 2-stage low noise amplifiers and two high power switches assembled in a 5 mm 32-lead QFN package. This module operates from 1.8 GHz - 3.9 GHz. It features high gain and very low noise figure in the receive mode and low insertion loss in the transmission mode. The PIN switches provide high power handling over 20 W CW signal. External SMT components optimize the matching and enable flexible frequency of operation. The MAMF-011069 is ideally suited for 4G or next generation 5G Massive MIMO or Small Cell BTS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - MAMF-011069-TR1000 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
MAMF-011069-TR1000
RF and mmW Front End Module MAMF-011069-TR1000
The MAMF-011069 is a dual channel module containing two 2-stage low noise amplifiers and two high power switches assembled in a 5 mm 32-lead QFN package. This module operates from 1.8 GHz - 3.9 GHz. It features high gain and very low noise figure in the receive mode and low insertion loss in the transmission mode. The PIN switches provide high power handling over 20 W CW signal. External SMT components optimize the matching and enable flexible frequency of operation. The MAMF-011069 is ideally suited for 4G or next generation 5G Massive MIMO or Small Cell BTS.

The MAMF-011069 is a dual channel module containing two 2-stage low noise amplifiers and two high power switches assembled in a 5 mm 32-lead QFN package.

This module operates from 1.8 GHz - 3.9 GHz. It features high gain and very low noise figure in the receive mode and low insertion loss in the transmission mode. The PIN switches provide high power handling over 20 W CW signal. External SMT components optimize the matching and enable flexible frequency of operation.

The MAMF-011069 is ideally suited for 4G or next generation 5G Massive MIMO or Small Cell BTS.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number MAMF-011069-TR1000
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32176-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Bounce Eliminator ICs - 1899290 - RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type SSOP; Ssop
View Details
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers