Skyworks Solutions, Inc. RF Front End (LNA + PA) RFX2411N

Description
RF Front End 2.4GHz Bluetooth, Zigbee® 20-QFN (3x3)
Request a Quote Datasheet
Description
RF Front End 2.4GHz Bluetooth, Zigbee® 20-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - 863-1831-1-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1831-1-ND
RF Front End (LNA + PA) 863-1831-1-ND
RF Front End 2.4GHz Bluetooth, Zigbee® 20-QFN (3x3)

RF Front End 2.4GHz Bluetooth, Zigbee® 20-QFN (3x3)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-1831-6-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1831-6-ND
RF Front End (LNA + PA) 863-1831-6-ND
RF Front End 2.4GHz Bluetooth, Zigbee® 20-QFN (3x3)

RF Front End 2.4GHz Bluetooth, Zigbee® 20-QFN (3x3)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-1831-2-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1831-2-ND
RF Front End (LNA + PA) 863-1831-2-ND
RF Front End 2.4GHz Bluetooth, Zigbee® 20-QFN (3x3)

RF Front End 2.4GHz Bluetooth, Zigbee® 20-QFN (3x3)

Buy Now Datasheet
RF and mmW Front End Module - RFX2411N - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
RFX2411N
RF and mmW Front End Module RFX2411N
The RFX2411N is a fully integrated, single-chip, single-die RFeIC® (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for wireless ZigBee / smart energy applications. The RFX2411N architecture integrates a TX/RX and diversity switching circuitry with PA, LNA, and the associated matching networks with harmonic reduction all in a CMOS single-chip device. It also includes a bypass mode to provide maximal level of flexibility for system implementations. RFX2411N is designed for the 2.4GHz ISM band and supports standards like Bluetooth/BT EDR/ BLE, 802.15.4, ZigBee, ANT and Thread. RFX2411N is the perfect solution for applications requiring extended range and bandwidth. Typical high power applications include home and industrial automation, smart energy / smart metering, and RF4CE among others. RFX2411N interfaces seamless with low-voltage CMOS control logic, requires minimal external components, and provides even an integrated PA power detector circuit. Combining superior performance, high sensitivity, high efficiency, low noise, small form factor, low power consumption and low cost, RFX2411N provides an ideal and application-friendly solution.

The RFX2411N is a fully integrated, single-chip, single-die RFeIC® (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for wireless ZigBee / smart energy applications. The RFX2411N architecture integrates a TX/RX and diversity switching circuitry with PA, LNA, and the associated matching networks with harmonic reduction all in a CMOS single-chip device. It also includes a bypass mode to provide maximal level of flexibility for system implementations.

RFX2411N is designed for the 2.4GHz ISM band and supports standards like Bluetooth/BT EDR/ BLE, 802.15.4, ZigBee, ANT and Thread. RFX2411N is the perfect solution for applications requiring extended range and bandwidth. Typical high power applications include home and industrial automation, smart energy / smart metering, and RF4CE among others. RFX2411N interfaces seamless with low-voltage CMOS control logic, requires minimal external components, and provides even an integrated PA power detector circuit. Combining superior performance, high sensitivity, high efficiency, low noise, small form factor, low power consumption and low cost, RFX2411N provides an ideal and application-friendly solution.

Supplier's Site Datasheet
RF Front End (LNA + PA) - RFX2411N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
RFX2411N
RF Front End (LNA + PA) RFX2411N
RF Front End 2.4GHz Bluetooth, Zigbee® 20-QFN (3x3)

RF Front End 2.4GHz Bluetooth, Zigbee® 20-QFN (3x3)

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 863-1831-1-ND RFX2411N RFX2411N
Product Name RF Front End (LNA + PA) RF and mmW Front End Module RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SSOP
View Details
Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers