MACOM RF and mmW Front End Module MAMF-011099-TR0500

Description
The MAMF-011099 is a multifunction Ka-band module consisting of three MMICs, in a lead free 40 lead, 6.5 mm AQFN package. Functions include a low noise amplifier, power amplifier, switch, and switch driver. The RX path including the LNA and switch has a 3.6 dB noise figure with 24 dB of gain. The TX path including the PA and switch has a 27 dBm P1dB with 21 dB of gain when biased with a 5 V supply. The P1dB and saturated output power may both be increased by 1 dB to 28 and 29 dBm respectively with a 6 V supply. The 15 dB coupled output for the TX path provides a means to measure the output power. The switch driver is included within the package.
Request a Quote Datasheet
Description
The MAMF-011099 is a multifunction Ka-band module consisting of three MMICs, in a lead free 40 lead, 6.5 mm AQFN package. Functions include a low noise amplifier, power amplifier, switch, and switch driver. The RX path including the LNA and switch has a 3.6 dB noise figure with 24 dB of gain. The TX path including the PA and switch has a 27 dBm P1dB with 21 dB of gain when biased with a 5 V supply. The P1dB and saturated output power may both be increased by 1 dB to 28 and 29 dBm respectively with a 6 V supply. The 15 dB coupled output for the TX path provides a means to measure the output power. The switch driver is included within the package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - MAMF-011099-TR0500 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
MAMF-011099-TR0500
RF and mmW Front End Module MAMF-011099-TR0500
The MAMF-011099 is a multifunction Ka-band module consisting of three MMICs, in a lead free 40 lead, 6.5 mm AQFN package. Functions include a low noise amplifier, power amplifier, switch, and switch driver. The RX path including the LNA and switch has a 3.6 dB noise figure with 24 dB of gain. The TX path including the PA and switch has a 27 dBm P1dB with 21 dB of gain when biased with a 5 V supply. The P1dB and saturated output power may both be increased by 1 dB to 28 and 29 dBm respectively with a 6 V supply. The 15 dB coupled output for the TX path provides a means to measure the output power. The switch driver is included within the package.

The MAMF-011099 is a multifunction Ka-band module consisting of three MMICs, in a lead free 40 lead, 6.5 mm AQFN package. Functions include a low noise amplifier, power amplifier, switch, and switch driver. The RX path including the LNA and switch has a 3.6 dB noise figure with 24 dB of gain.

The TX path including the PA and switch has a 27 dBm P1dB with 21 dB of gain when biased with a 5 V supply. The P1dB and saturated output power may both be increased by 1 dB to 28 and 29 dBm respectively with a 6 V supply. The 15 dB coupled output for the TX path provides a means to measure the output power. The switch driver is included within the package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number MAMF-011099-TR0500
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502M2A - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Ethernet Interface Ics - 1775512 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details