MACOM Multi-Function Receiver IC MADC-010736-TR0200

Description
Receiver, High IIP3, SMD 40.5 - 43.5 GHz. The MADC-010736 is an integrated USB receiver that has a noise figure of 3.5 dB and a typical conversion gain of 12 dB. The integrated mixer provides image rejection of 30 dBc. I and Q mixer outputs are provided and an external 90° hybrid is required to complete the image rejection function. The device integrates an LNA, image reject mixer and LO buffer/doubler within a 6 mm laminate package. It is ideally suited for 42 GHz band point-to-point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.
Request a Quote
Description
Receiver, High IIP3, SMD 40.5 - 43.5 GHz. The MADC-010736 is an integrated USB receiver that has a noise figure of 3.5 dB and a typical conversion gain of 12 dB. The integrated mixer provides image rejection of 30 dBc. I and Q mixer outputs are provided and an external 90° hybrid is required to complete the image rejection function. The device integrates an LNA, image reject mixer and LO buffer/doubler within a 6 mm laminate package. It is ideally suited for 42 GHz band point-to-point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Receiver IC - MADC-010736-TR0200 - Richardson RFPD
Downers Grove, IL, United States
Multi-Function Receiver IC
MADC-010736-TR0200
Multi-Function Receiver IC MADC-010736-TR0200
Receiver, High IIP3, SMD 40.5 - 43.5 GHz. The MADC-010736 is an integrated USB receiver that has a noise figure of 3.5 dB and a typical conversion gain of 12 dB. The integrated mixer provides image rejection of 30 dBc. I and Q mixer outputs are provided and an external 90° hybrid is required to complete the image rejection function. The device integrates an LNA, image reject mixer and LO buffer/doubler within a 6 mm laminate package. It is ideally suited for 42 GHz band point-to-point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.

Receiver, High IIP3, SMD 40.5 - 43.5 GHz. The MADC-010736 is an integrated USB receiver that has a noise figure of 3.5 dB and a typical conversion gain of 12 dB. The integrated mixer provides image rejection of 30 dBc. I and Q mixer outputs are provided and an external 90° hybrid is required to complete the image rejection function. The device integrates an LNA, image reject mixer and LO buffer/doubler within a 6 mm laminate package. It is ideally suited for 42 GHz band point-to-point radios.

Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number MADC-010736-TR0200
Product Name Multi-Function Receiver IC
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 73S8014RN-IL/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 20-SOIC
View Details
Line Interface ICs - 1899734 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Interface Transceiver IC - 722-SI3050-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details