The ALT115-S is an 8-pin plug-in alternating relay for single high-level float applications, used to alternate pump operation in duplex pumping systems. It features a built-in 0.5-second debounce delay to prevent nuisance actuation from contact bounce. The relay operates on 95-125 V ac and has an output contact rating of 480 VA at 240 V ac. It mounts on a 35 mm DIN rail or surfaces via two #6 screws, and requires the OT08PC socket for UL certification. Its dimensions are 44.45 mm high, 60.33 mm wide, and 104.78 mm deep, with a weight of 0.38 lb. The operating temperature range is -40 °C to 50 °C. It meets UL 508 and CSA C22.2 No. 14 standards.
Impulse Relay SPDT (1 Form C) 115VAC Coil Socketable
RELAY IMPULSE SPDT 115V
Industrial Relays 4-20mA OUTPUT MODULE use w/ M-777 AccuPwr
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 5666-ALT115-S-ND | ALT115-S | ALT115-S |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |