The ALT-200-3-SW is an alternating relay designed for duplex pump control applications, using three float inputs to manage lead, lag, and stop functions with latching relays and LED indicators for load status. It operates on 190-240VAC at 50/60Hz, features a 5-second debounce time delay, and uses an 8-pin octal socket (OT08PC) for mounting, which is required for UL rating. The relay has DPDT outputs rated for 10A at 240VAC general purpose and 480VA pilot duty. It complies with UL508 and IEC 60947-6-2 standards, supports DIN rail or surface mounting, and operates within -40° to 70°C. The unit measures 44.45 mm high, 60.33 mm wide, and 104.78 mm deep with socket, and weighs 294.84 g.
Impulse Relay DPDT (2 Form C) 190 ~ 240VAC Coil Socketable
Industrial Relays 0050 1inW FOOTED
RELAY IMPULSE DPDT 10A 190-240V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 5666-ALT-200-3-SW-ND | ALT-200-3-SW | ALT-200-3-SW |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |