The 111P-ENCL is an enclosed single-phase pump monitor designed to protect submersible and centrifugal pumps from dry-well, dead-head, jammed impeller, rapid-cycling, overvoltage, and undervoltage conditions. It operates on 115 VAC with a load range of 1/3 to 1 hp, and features an internal relay rated at 1 hp at 120 VAC (16 A max). The unit includes an onboard calibration and sensitivity adjustment for dry-well trip points between 70% and 90% of calibrated run power, with trip delays of 5 seconds for overcurrent and 4 seconds for underload, and a restart delay of 2 seconds for over/undervoltage faults. It mounts with #8 screws and has dimensions of 73.66 mm H x 133.35 mm W x 73.99 mm D. The enclosure is rated NEMA3R. The device is cULus listed to UL508 and C22.2 No. 14 standards.
The 111P-ENCL is an enclosed single-phase pump monitor with an input voltage value of 115 V ac and an input load range of ⅓–1 hp. The dimensions of this unit are 8.3” H x 5.36” W x 3.68” D.
Voltage Sensing AC 115VAC
Industrial Relays 190-480VAC 50/60Hz 5W 3PH V MON RELAY
| Littelfuse, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 111P-ENCL | 111P-ENCL | 111P-ENCL |
| Product Name | Littelfuse 111P Pump Monitors Provide Exceptional System Protection | Monitor - Relay Output | Industrial Relays |
| Voltage Sensitive Relay | Overvoltage Protection; Undervoltage |