The CPC1230N is a single-pole, normally open, optically isolated solid state relay with a 4-pin SOP package measuring 3.81 mm by 6.10 mm, designed for low-power switching applications such as telecom and instrumentation. It supports a maximum blocking voltage of 350 V and a continuous load current of 120 mA RMS or DC, with a maximum on-resistance of 30 Ω. The device provides 1500 V RMS input-to-output isolation, has an input control current range of 0.8 mA to 2 mA, and operates over an ambient temperature range of -40 °C to +85 °C. It complies with UL E76270, CSA Certificate 1172007, and IEC EN 62368-1, and is classified as MSL 3 for moisture sensitivity. The relay offers no EMI/RFI generation and is suitable for patient/equipment isolation in medical equipment.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
Solid State Relay; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | CPC1230N | 16C2937 |
| Product Name | Bidirectional normally open output | Solid State Relay; Msl Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |