Littelfuse, Inc. Monitor - Relay Output 50R-100

Description
Voltage Sensing AC 95 ~ 120VAC
Description
Voltage Sensing AC 95 ~ 120VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The 50R-100 is a single-phase voltage monitor designed to protect motors in applications such as fans, compressors, air conditioners, and pumps by detecting low-voltage conditions and deactivating its output relay after a 4-second trip delay. It operates on 95-120 V ac at 50/60 Hz, with a fixed trip point at 90% of setpoint and reset at 93%, returning to service after a 2-second restart delay. The relay is rated for 10 A at 240 V ac and 480 VA pilot duty, with terminal torque of 7 in.-lbs. and wire support for 12-18 AWG. It measures 74.4 mm H × 133.9 mm W × 74.9 mm D and mounts with #8 screws. The device meets UL 508 and IEC 60947-6-2 standards, operates from -20°C to 70°C, and withstands IEC 61000-4-2 and IEC 61000-4-4 ESD and transient events. Maximum input power is 5 W.

Datasheet Summary
Powered by GS/AI

The 50R-100 is a single-phase voltage monitor designed to protect motors in applications such as fans, compressors, air conditioners, and pumps by detecting low-voltage conditions and deactivating its output relay after a 4-second trip delay. It operates on 95-120 V ac at 50/60 Hz, with a fixed trip point at 90% of setpoint and reset at 93%, returning to service after a 2-second restart delay. The relay is rated for 10 A at 240 V ac and 480 VA pilot duty, with terminal torque of 7 in.-lbs. and wire support for 12-18 AWG. It measures 74.4 mm H × 133.9 mm W × 74.9 mm D and mounts with #8 screws. The device meets UL 508 and IEC 60947-6-2 standards, operates from -20°C to 70°C, and withstands IEC 61000-4-2 and IEC 61000-4-4 ESD and transient events. Maximum input power is 5 W.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - 50R-100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
50R-100
Monitor - Relay Output 50R-100
Voltage Sensing AC 95 ~ 120VAC

Voltage Sensing AC 95 ~ 120VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
50R-100
Industrial Relays 50R-100
Industrial Relays 200-480VAC 1-800A 3PH V MON RELAY

Industrial Relays 200-480VAC 1-800A 3PH V MON RELAY

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 50R-100 50R-100
Product Name Monitor - Relay Output Industrial Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details