The ALT115-X-SW is an 8-pin plug-in alternating relay designed for dual high-level float applications with a built-in manual switch to force one pump as the lead pump while allowing the second pump to operate when both floats are closed. It operates at 95-125 V ac, features a 0.5-second debounce delay, and requires the OT08PC socket for UL rating. The relay is mounted via DIN rail or surface mount, with dimensions of 44.45 mm H × 60.33 mm W × 104.78 mm D, and has an output contact rating of 480 VA at 240 V ac. It meets UL 508 and CSA C22.2 No. 14 standards, operates within a temperature range of -40 °C to 50 °C, and weighs 172.67 g.
Impulse Relay DPDT (2 Form C) 115VAC Coil Socketable
POWER RELAY, DPDT, 240VAC, SOCKET; Contact Configuration:DPDT; Coil Voltage:-; Contact Current:-; Product Range:ALT Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect
Industrial Relays 0050 1inW DONUT
RELAY IMPULSE DPDT 115V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 5666-ALT115-X-SW-ND | 34AC2574 | ALT115-X-SW | ALT115-X-SW |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Dpdt, 240Vac, Socket; Contact Configuration Littelfuse | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 122 F (-40 to 50 C) | -40 to 122 F (-40 to 50 C) |