The 460-15 is a three-phase voltage monitor for 190-480 V ac, 50/60 Hz motors, featuring two Form A (normally open) contacts for controlling separate units such as a compressor and fan. It automatically senses line voltage, includes adjustable 1-30 second trip delay and 1-500 second restart delay, and detects low, high, unbalanced voltage, phase loss, and reversal. It operates from -20° to 70 °C, mounts on 35 mm DIN rail or via #6 or #8 screws, and meets UL508 and IEC 60947-6-2 standards. Its enclosure is polycarbonate, with IP20, NEMA 1 protection, and dimensions of 88.9 mm H × 52.9 mm W × 59.69 mm D.
Voltage Asymmetry, Voltage Sensing AC, Phase Loss 190 ~ 480VAC
Industrial Relays 500-600V 2-800A SPDT 3PH V MON RELAY
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 460-15 | 460-15 |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |