The ALT115-X is an 8-pin plug-in alternating relay designed for dual high-level float applications, featuring an internal cross-connected relay that allows both pumps to run simultaneously when both lead and lag floats are closed. It operates at 95-125 V ac and requires the OT08PC socket for UL rating. The relay includes a 0.5 second debounce delay, has a contact rating of 480 VA at 240 V ac, and is mounted via DIN rail or surface mount. Its dimensions with socket are 44.45 mm high, 60.33 mm wide, and 104.78 mm deep, weighing 0.38 lb. It meets UL 508 and CSA C22.2 No. 14 standards and operates within a temperature range of -40 °C to 50 °C.
RELAY IMPULSE DPDT 115V
Industrial Relays CENT PIVOT PUMP CONT 1PH 460V
CROSS-WIRED ALT RELAY/ 95-125V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | ALT115-X | ALT115-X | ALT115-X |
| Product Name | Relays - Power Relays, Over 2 Amps | Industrial Relays | SYMC Alternating |
| Poles | Double Pole (DP) |