The 35020028 is a three-phase voltage monitor relay designed for 190-240 V ac applications, featuring a SPDT relay with fixed trip and no manual reset. It includes a 15 A general purpose contact, microcontroller-base
Voltage Asymmetry, Voltage Sensing AC 190 ~ 240VAC
Industrial Relays 190-240VAC 50/60Hz 1SP SPDT V MON RELAY
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 35020028 | 35020028 |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |