The 35060026 is a three-phase voltage monitor relay in the 350 series, designed for 475-600 V ac systems with a SPDT relay, fixed trip, and adjustable restart delay ranging from 2 to 300 seconds. It features a 15 A general purpose contact, LED diagnostics with five fault indicators, and is rated for ambient temperatures from -40°C to 70°C. The unit measures 74.42 mm in height, 133.86 mm in width, and 74.93 mm in depth, weighing 1.05 lbs, and mounts with #8 screws. It meets UL 508 and CSA 22.2 No. 14 safety standards.
Industrial Relays 230VAC 50/60Hz 5W 1SP PUMP SAVER
Voltage Asymmetry, Voltage Sensing AC 475 ~ 600VAC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | 35060026 | 35060026 |
| Product Name | Industrial Relays | Monitor - Relay Output |
| Approvals | RoHS | RoHS |