Littelfuse, Inc. Littelfuse 111P Pump Monitors Provide Exceptional System Protection 111P

Description
The 111P is a single-phase pump monitor with an input voltage value of 115 V ac and an input load range of ⅓–1 hp. The dimensions of this unit are 2.93” H x 5.25” W x 2.91” D.
Description
The 111P is a single-phase pump monitor with an input voltage value of 115 V ac and an input load range of ⅓–1 hp. The dimensions of this unit are 2.93” H x 5.25” W x 2.91” D.
Datasheet
Datasheet Summary
Powered by GS/AI

The 111P is a single-phase pump monitor designed to protect pumps from dry-well, dead-head, jammed impeller, rapid-cycling, overvoltage, and undervoltage conditions. It operates on 115VAC with a load range of 1/3 to 1 hp, and features an onboard calibration process and adjustable sensitivity from 70% to 90% of the calibrated run power. The unit has a SPST output relay rated at 1 hp at 120VAC (16A max), with trip delays of 5 seconds for overcurrent and 4 seconds for dry-well, and restart delays of 2 seconds for over/undervoltage faults. Dimensions are 73.66 mm H x 133.35 mm W x 73.99 mm D, with wire terminals accepting 10-22 AWG and mounting via #8 screws. It is cULus listed to UL508 and C22.2 No. 14 standards. An infrared interface supports connection to the separate Informer diagnostic tool.

Datasheet Summary
Powered by GS/AI

The 111P is a single-phase pump monitor designed to protect pumps from dry-well, dead-head, jammed impeller, rapid-cycling, overvoltage, and undervoltage conditions. It operates on 115VAC with a load range of 1/3 to 1 hp, and features an onboard calibration process and adjustable sensitivity from 70% to 90% of the calibrated run power. The unit has a SPST output relay rated at 1 hp at 120VAC (16A max), with trip delays of 5 seconds for overcurrent and 4 seconds for dry-well, and restart delays of 2 seconds for over/undervoltage faults. Dimensions are 73.66 mm H x 133.35 mm W x 73.99 mm D, with wire terminals accepting 10-22 AWG and mounting via #8 screws. It is cULus listed to UL508 and C22.2 No. 14 standards. An infrared interface supports connection to the separate Informer diagnostic tool.

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 111P Pump Monitors Provide Exceptional System Protection - 111P - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse 111P Pump Monitors Provide Exceptional System Protection
111P
Littelfuse 111P Pump Monitors Provide Exceptional System Protection 111P
The 111P is a single-phase pump monitor with an input voltage value of 115 V ac and an input load range of ⅓–1 hp. The dimensions of this unit are 2.93” H x 5.25” W x 2.91” D.

The 111P is a single-phase pump monitor with an input voltage value of 115 V ac and an input load range of ⅓–1 hp. The dimensions of this unit are 2.93” H x 5.25” W x 2.91” D.

Datasheet
SYMC MISC - 111P - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC MISC
111P
SYMC MISC 111P
RELAY 115V UP TO 1HP 1 PHASE

RELAY 115V UP TO 1HP 1 PHASE

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
111P
Industrial Relays 111P
Industrial Relays 190-480VAC 50/60Hz 5W 3PH V MON RELAY

Industrial Relays 190-480VAC 50/60Hz 5W 3PH V MON RELAY

Buy Now Datasheet
Monitor - Relay Output - 111P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
111P
Monitor - Relay Output 111P
Voltage Sensing AC 115VAC

Voltage Sensing AC 115VAC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Galco Industrial Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Electromechanical Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 111P 111P 111P 111P
Product Name Littelfuse 111P Pump Monitors Provide Exceptional System Protection SYMC MISC Industrial Relays Monitor - Relay Output
Voltage Sensitive Relay Overvoltage Protection; Undervoltage
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553290480040 - Finder S.p.A. con unico socio
Specs
Relay Type General
Mounting Socket or Plug-in Style
Throw Double Throw
View Details
TO-5/.100 Grid Relays - 1-1617598-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 12 volts
View Details
Relay module - 788-412 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details