Littelfuse, Inc. Monitor - Relay Output 350400

Description
Voltage Asymmetry, Voltage Sensing AC 380 ~ 480VAC
Description
Voltage Asymmetry, Voltage Sensing AC 380 ~ 480VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The 350400 is a three-phase voltage monitor relay designed for use with 380-480 V ac systems, featuring a SPDT (Form C) relay rated for 600 V ac and 470 VA pilot duty, eliminating the need for a control power transformer. It includes a microcontroller-based circuit with LED diagnostics, a fixed trip delay of 4 seconds for low voltage, and a 2-second delay for phase unbalance or phasing faults. The ambient operating temperature ranges from -40°C to 70°C, and it is mounted using #8 screws. Dimensions are 74.42 mm H × 133.86 mm W × 74.93 mm D, with a weight of 1.05 lbs. It complies with UL 508 and CSA 22.2 No. 14 standards.

Datasheet Summary
Powered by GS/AI

The 350400 is a three-phase voltage monitor relay designed for use with 380-480 V ac systems, featuring a SPDT (Form C) relay rated for 600 V ac and 470 VA pilot duty, eliminating the need for a control power transformer. It includes a microcontroller-based circuit with LED diagnostics, a fixed trip delay of 4 seconds for low voltage, and a 2-second delay for phase unbalance or phasing faults. The ambient operating temperature ranges from -40°C to 70°C, and it is mounted using #8 screws. Dimensions are 74.42 mm H × 133.86 mm W × 74.93 mm D, with a weight of 1.05 lbs. It complies with UL 508 and CSA 22.2 No. 14 standards.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - 350400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
350400
Monitor - Relay Output 350400
Voltage Asymmetry, Voltage Sensing AC 380 ~ 480VAC

Voltage Asymmetry, Voltage Sensing AC 380 ~ 480VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
350400
Industrial Relays 350400
Industrial Relays 95-120VAC 50/60Hz 1SP SPDT V MON RELAY

Industrial Relays 95-120VAC 50/60Hz 1SP SPDT V MON RELAY

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 350400 350400
Product Name Monitor - Relay Output Industrial Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 857-157 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CF400N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details