Littelfuse, Inc. Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection 777-575-P2

Description
The 777-575-P2 three-phase current and voltage monitor provides motor protection with input voltage from 500–600 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required); 20–90 A (direct); 90–800 A (external CTs required).
Request a Quote
Description
The 777-575-P2 three-phase current and voltage monitor provides motor protection with input voltage from 500–600 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required); 20–90 A (direct); 90–800 A (external CTs required).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 777-575-P2 is a 3-phase current and voltage monitor designed for motor protection in 500-600 V ac applications with a full load current range of 2-800 A, requiring external CTs above 90 A. It features a 3-digit LED display, programmable settings, and 480 VA @ 240 V ac SPDT relay contacts. The device supports remote communication via Modbus, DeviceNet, Profibus, or Ethernet, and meets UL508 and UL1053 standards. It mounts via surface or DIN-rail and has dimensions of 77.47 mm H × 97.79 mm W × 128.27 mm D, weighing 1.56 lbs. The ambient operating temperature range is -20 °C to 70 °C.

Datasheet Summary
Powered by GS/AI

The 777-575-P2 is a 3-phase current and voltage monitor designed for motor protection in 500-600 V ac applications with a full load current range of 2-800 A, requiring external CTs above 90 A. It features a 3-digit LED display, programmable settings, and 480 VA @ 240 V ac SPDT relay contacts. The device supports remote communication via Modbus, DeviceNet, Profibus, or Ethernet, and meets UL508 and UL1053 standards. It mounts via surface or DIN-rail and has dimensions of 77.47 mm H × 97.79 mm W × 128.27 mm D, weighing 1.56 lbs. The ambient operating temperature range is -20 °C to 70 °C.

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection - 777-575-P2 - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection
777-575-P2
Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection 777-575-P2
The 777-575-P2 three-phase current and voltage monitor provides motor protection with input voltage from 500–600 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required); 20–90 A (direct); 90–800 A (external CTs required).

The 777-575-P2 three-phase current and voltage monitor provides motor protection with input voltage from 500–600 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required); 20–90 A (direct); 90–800 A (external CTs required).

Datasheet
Protection Relays & Systems - 5666-777-575-P2-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-777-575-P2-ND
Protection Relays & Systems 5666-777-575-P2-ND
3-PH OVERLOAD REL./500-600V/

3-PH OVERLOAD REL./500-600V/

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
777-575-P2
Industrial Relays 777-575-P2
Industrial Relays 3-PH OVERLOAD REL./500-600V/

Industrial Relays 3-PH OVERLOAD REL./500-600V/

Buy Now Datasheet
SYMC Protection Relays - 777-575-P2 - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
777-575-P2
SYMC Protection Relays 777-575-P2
Motor Saver, 3-Ph, 480-575V, 2-800A

Motor Saver, 3-Ph, 480-575V, 2-800A

Supplier's Site
Protection Relays & Systems - 777-575-P2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
777-575-P2
Protection Relays & Systems 777-575-P2
3-PH OVERLOAD REL./500-600V/

3-PH OVERLOAD REL./500-600V/

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Galco Industrial Electronics Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number 777-575-P2 5666-777-575-P2-ND 777-575-P2 777-575-P2 777-575-P2
Product Name Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection Protection Relays & Systems Industrial Relays SYMC Protection Relays Protection Relays & Systems
Current Sensitive Relay Undercurrent
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.2000 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1239734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay module - 286-573 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers