The 35040026 is a three-phase voltage monitor relay with a 380-480 V ac input range and an SPDT relay rated for 600 V ac operation, eliminating the need for a control power transformer. It features a fixed trip setting and an adjustable restart delay manual range of 2-300 seconds. The device includes advanced LED diagnostics with five distinct patterns for fault and status indication, and complies with UL 508 and CSA 22.2 No. 14. It is mounted using #8 screws and has dimensions of 74.42 mm high, 133.86 mm wide, and 74.93 mm deep. The ambient operating temperature range is -40°C to 70°C.
Voltage Asymmetry, Voltage Sensing AC 380 ~ 480VAC
Industrial Relays 190-480VAC 50/60Hz 3PH V MON RELAY
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 35040026 | 35040026 |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |