Littelfuse, Inc. SYMC Protection Relays 250A-MET

Description
Model 250A/Right Form C Relay,
Description
Model 250A/Right Form C Relay,
Datasheet
Datasheet Summary
Powered by GS/AI

The 250A-MET is a three-phase voltage monitor designed for use with fire control panels, providing low-voltage and phase reversal protection within a 190-480 V ac range. It features two independent Form C contacts: the left contacts energize under normal voltage conditions and de-energize during faults, while the right contact activates only during reverse-phase conditions and has no high-voltage protection. It includes adjustable restart delay, auto-ranging voltage sensing, and LED diagnostics. The unit has a DPDT relay output rated for 10 A at 240 V ac, operates within a temperature range of -40° to 70 °C, and is mounted using #8 screws. Its dimensions are 74.4 mm high, 133.9 mm wide, and 74.9 mm deep. It complies with UL 508 and CSA 22.2 No. 14 standards.

Datasheet Summary
Powered by GS/AI

The 250A-MET is a three-phase voltage monitor designed for use with fire control panels, providing low-voltage and phase reversal protection within a 190-480 V ac range. It features two independent Form C contacts: the left contacts energize under normal voltage conditions and de-energize during faults, while the right contact activates only during reverse-phase conditions and has no high-voltage protection. It includes adjustable restart delay, auto-ranging voltage sensing, and LED diagnostics. The unit has a DPDT relay output rated for 10 A at 240 V ac, operates within a temperature range of -40° to 70 °C, and is mounted using #8 screws. Its dimensions are 74.4 mm high, 133.9 mm wide, and 74.9 mm deep. It complies with UL 508 and CSA 22.2 No. 14 standards.

Suppliers

Company
Product
Description
Supplier Links
SYMC Protection Relays - 250A-MET - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
250A-MET
SYMC Protection Relays 250A-MET
Model 250A/Right Form C Relay,

Model 250A/Right Form C Relay,

Supplier's Site
Monitor - Relay Output - 250A-MET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
250A-MET
Monitor - Relay Output 250A-MET
Voltage Sensing AC 190 ~ 480VAC

Voltage Sensing AC 190 ~ 480VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
250A-MET
Industrial Relays 250A-MET
Industrial Relays 500-600VAC 50/60Hz 3PH PUMP PROTECTION

Industrial Relays 500-600VAC 50/60Hz 3PH PUMP PROTECTION

Buy Now Datasheet

Technical Specifications

  Galco Industrial Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 250A-MET 250A-MET 250A-MET
Product Name SYMC Protection Relays Monitor - Relay Output Industrial Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 857-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details