The ARP62S is a 230VAC DPDT 11-pin alternating relay for equal motor run time distribution. It includes a rotary switch to select alternation or lock to Load A or B, with LEDs indicating status and selected load. It supports 35 mm DIN-rail mounting via the NDS-11 socket or front panel mounting with the BZ1 accessory. Contacts are rated 10A resistive at 240VAC and 28 VDC, with a 250VAC maximum voltage. Mechanical life is 1 x 10^7 cycles, electrical life is 1 x 10^6 cycles. Isolation voltage is ≥ 1500V RMS. Operating temperature range is -20°C to 60°C, storage from -30°C to 85°C. Dimensions are 60.7 mm H x 45.2 mm W x 81.3 mm D, weighing 159 g. Input voltage tolerance is -20% to +10% at 50/60Hz. No debounce delay is present.
The ARP Series is used in systems where equal run time for two motors is desirable. The selector switch allows selection of alternation of either load for continuous operation. LED’s indicate the status of the output relay. This versatile series may be front panel mounted (BZ1 accessory required) or 35 mm DIN rail mounted with an accessory socket. Operation Alternating: When the rotary switch is in the “alternate” position, alternating operation of Load A and Load B occurs upon the opening of the control switch S1. To terminate alternating operation and cause only the selected load to operate, rotate the switch to position “A” to lock Load A or position “B” to lock Load B. The LEDs indicate the status of the internal relay and which load is selected to operate.Note: Input voltage must be applied at all times for proper alternation. The use of a solid-state control switch for S1 may not initiate alternation correctly. S1 voltage must be from the same supply as the unit’s input voltage (see connection diagrams on datasheet). Loss of input voltage resets the unit; Load A becomes the lead load for the next operation.Duplexing (Cross Wired): Duplexing models operate the same as alternating relays and when both the Control (S1) and Lag Load (S2) Switches are closed, Load A and Load B energize simultaneously.The DPDT 8-pin, cross-wired option, allows extra system load capacity through simultaneous operation of both motors when needed. Relay contacts are not isolated.
Impulse Relay DPDT (2 Form C) 230VAC Coil Socketable
Industrial Relays 300:5 1inW FOOTED
RELAY IMPULSE DPDT 10A 230V
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | ARP62S | 5666-ARP62S-ND | ARP62S | ARP62S |
| Product Name | Alternating Relay | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Mounting | Socket or Plug-in Style; Plug-in socket | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator |