The 50R4003 is a single-phase voltage monitor designed for 380-480 V ac input, with a fixed restart delay and an adjustable trip delay of 2-30 seconds. It features a SPDT relay contact rated at 470 VA at 600 V ac, with a low-voltage trip point at 90% of setpoint and reset at 93%. The device includes a 4-second nominal trip delay and 2-second restart delays for both low-voltage and complete power loss conditions. It operates within a temperature range of -20°C to 70°C, is mounted using #8 screws, and measures 74.4 mm H × 133.9 mm W × 74.9 mm D. It complies with UL 508 and IEC 60947-6-2 standards.
Voltage Sensing AC 380 ~ 480VAC
Industrial Relays 1-PH VOLTAGEMONITOR SPDT 3PH V MON RELAY
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 50R4003 | 50R4003 |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |