The 235P-ENCL is an enclosed single-phase pump monitor designed to protect 5-15 hp, 230 V ac pumps from dry-well, dead-head, jammed impellers, rapid-cycle, and overvoltage and undervoltage conditions. It features a NEMA3R enclosure, operates with an external current transformer, and has dimensions of 73.66 mm H x 133.35 mm W x 73.99 mm D. The relay includes a user-adjustable sensitivity knob, adjustable restart delay, LED status indicators, and an IR communications link for use with the Informer diagnostic tool. Its output contact rating is A300, 720 VA at 240 V ac (10 A max.), and it is cULus listed to UL 508 and C22.2 No. 14 standards.
The 235P-ENCL is an enclosed single-phase pump monitor with an input voltage value of 230 V ac, an input load range of 5–15 hp (external current transformer required), and the following dimensions: 8.3” H x 5.36” W x 3.68” D.
Voltage Sensing AC 230VAC
Industrial Relays 1-PHASEPUMPSAVERPLUS
| Littelfuse, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 235P-ENCL | 235P-ENCL | 235P-ENCL |
| Product Name | Littelfuse 235P Pump Monitors Provide Exceptional System Protection | Monitor - Relay Output | Industrial Relays |
| Voltage Sensitive Relay | Overvoltage Protection; Undervoltage |