Littelfuse, Inc. Littelfuse 05903300 Power Relay, 12VDC, 200A 5903300

Description
A remote control switch for automotive users. Commonly used as a starter, with intermittent action it allows drawing 200A. While used for continuous working purposes, a maximum of 120A can be loaded. It works on closing the circuit load with a 12VDC rated voltage. Littelfuse 05903300 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Littelfuse Max. Continuous Current: 200A Intermittent Current: 500A @ 1 sec. Ingress Protection: IP67 Contacts: Silver-plated copper Brass Contact Nuts
Request a Quote Datasheet
Description
A remote control switch for automotive users. Commonly used as a starter, with intermittent action it allows drawing 200A. While used for continuous working purposes, a maximum of 120A can be loaded. It works on closing the circuit load with a 12VDC rated voltage. Littelfuse 05903300 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Littelfuse Max. Continuous Current: 200A Intermittent Current: 500A @ 1 sec. Ingress Protection: IP67 Contacts: Silver-plated copper Brass Contact Nuts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 05903300 Power Relay, 12VDC, 200A - 75150 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 05903300 Power Relay, 12VDC, 200A
75150
Littelfuse 05903300 Power Relay, 12VDC, 200A 75150
A remote control switch for automotive users. Commonly used as a starter, with intermittent action it allows drawing 200A. While used for continuous working purposes, a maximum of 120A can be loaded. It works on closing the circuit load with a 12VDC rated voltage. Littelfuse 05903300 Power Relay Category: Mechanical Relays & Connectors Manufacturer: Littelfuse Max. Continuous Current: 200A Intermittent Current: 500A @ 1 sec. Ingress Protection: IP67 Contacts: Silver-plated copper Brass Contact Nuts

A remote control switch for automotive users. Commonly used as a starter, with intermittent action it allows drawing 200A. While used for continuous working purposes, a maximum of 120A can be loaded. It works on closing the circuit load with a 12VDC rated voltage.

  • Littelfuse 05903300 Power Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Littelfuse
  • Max. Continuous Current: 200A
  • Intermittent Current: 500A @ 1 sec.
  • Ingress Protection: IP67
  • Contacts: Silver-plated copper
  • Brass Contact Nuts
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Automotive Relays
05903300
Automotive Relays 05903300
Automotive Relays 200A 12V

Automotive Relays 200A 12V

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75150 05903300
Product Name Littelfuse 05903300 Power Relay, 12VDC, 200A Automotive Relays
Mounting Panel;

Panel Mount

Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.01 - Step relay 10A - 260180480000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 1
View Details
Power Relays - 1-1393217-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details