Littelfuse, Inc. Industrial Relays 460-200-SP

Description
Industrial Relays 200-480VAC 2-90A 3PH PUMP PROTECTION
Description
Industrial Relays 200-480VAC 2-90A 3PH PUMP PROTECTION
Datasheet
Datasheet Summary
Powered by GS/AI

The 460-200-SP is a single-phase voltage monitoring relay designed to protect 190-240 V ac, 50*/60 Hz motors from damaging high and low voltage conditions. It features a fixed 4-second trip delay and an adjustable restart delay of 1-500 seconds for staggered motor starting. The relay uses a microcontroller-based circuit for continuous voltage monitoring and includes advanced LED indicators for diagnostics. It is mounted on a 35 mm DIN rail or via surface mounting with #6 or #8 screws, and has a polycarbonate enclosure rated IP20 and NEMA 1. Its output relay is rated for 10 A at 240 V ac and meets UL 508 standards with a hi-pot test of 2 × rated V + 1000 V for 1 minute. Operating temperature ranges from -40° to 70°C, and it complies with IEC 61000-4-2, IEC 61000-4-4, IEC 61000-4-5, and ANSI/IEEE C62.41 for ESD, fast transients, surge, and ring wave immunity.

Datasheet Summary
Powered by GS/AI

The 460-200-SP is a single-phase voltage monitoring relay designed to protect 190-240 V ac, 50*/60 Hz motors from damaging high and low voltage conditions. It features a fixed 4-second trip delay and an adjustable restart delay of 1-500 seconds for staggered motor starting. The relay uses a microcontroller-based circuit for continuous voltage monitoring and includes advanced LED indicators for diagnostics. It is mounted on a 35 mm DIN rail or via surface mounting with #6 or #8 screws, and has a polycarbonate enclosure rated IP20 and NEMA 1. Its output relay is rated for 10 A at 240 V ac and meets UL 508 standards with a hi-pot test of 2 × rated V + 1000 V for 1 minute. Operating temperature ranges from -40° to 70°C, and it complies with IEC 61000-4-2, IEC 61000-4-4, IEC 61000-4-5, and ANSI/IEEE C62.41 for ESD, fast transients, surge, and ring wave immunity.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
460-200-SP
Industrial Relays 460-200-SP
Industrial Relays 200-480VAC 2-90A 3PH PUMP PROTECTION

Industrial Relays 200-480VAC 2-90A 3PH PUMP PROTECTION

Buy Now Datasheet
Monitor - Relay Output - 460-200-SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
460-200-SP
Monitor - Relay Output 460-200-SP
Voltage Sensing AC 190 ~ 240VAC

Voltage Sensing AC 190 ~ 240VAC

Buy Now Datasheet
Voltage Sensing Relay, 10A/240V/din Rail; Product Range Littelfuse - 34AC8911 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Sensing Relay, 10A/240V/din Rail; Product Range Littelfuse
34AC8911
Voltage Sensing Relay, 10A/240V/din Rail; Product Range Littelfuse 34AC8911
VOLTAGE SENSING RELAY, 10A/240V/DIN RAIL; Product Range:460-XXX-SP Series; Contact Configuration:-; Contact Current:10A; Relay Mounting:DIN Rail; Contact Voltage VAC:240V; Relay Terminals:Screw; Contact Voltage VDC:

VOLTAGE SENSING RELAY, 10A/240V/DIN RAIL; Product Range:460-XXX-SP Series; Contact Configuration:-; Contact Current:10A; Relay Mounting:DIN Rail; Contact Voltage VAC:240V; Relay Terminals:Screw; Contact Voltage VDC:

Supplier's Site
SYMC Protection Relays - 460-200-SP - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
460-200-SP
SYMC Protection Relays 460-200-SP
Voltage Monitor, 190-240V, 1-Ph,

Voltage Monitor, 190-240V, 1-Ph,

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Electromechanical Relays Protective Relays and Monitoring Relays Electromechanical Relays Electromechanical Relays
Product Number 460-200-SP 460-200-SP 34AC8911 460-200-SP
Product Name Industrial Relays Monitor - Relay Output Voltage Sensing Relay, 10A/240V/din Rail; Product Range Littelfuse SYMC Protection Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products