The 601575 is a 3-phase voltage and frequency monitor designed to protect motors from phase loss, reversal, voltage and frequency deviations, and unbalance. It is rated for 500-600 V ac input and features a three-digit LED display for real-time monitoring and programmable setpoints. The device supports surface or DIN-rail mounting, with dimensions of 77.47 mm H × 97.79 mm W × 128.27 mm D and a weight of 1.2 lbs. It includes two programmable trip delays, two restart delay timers, and manual or automatic restart options. The output relay is rated at 480 VA at 240 V ac. It complies with UL 508 and CSA C22.2 No. 14 standards, operates from -20°C to 70°C, and supports Modbus RTU communication via the RS485MS-2W module.
Industrial Relays 475-600V 50/60Hz 3PH VM W/SKT
Voltage Asymmetry, Phase Loss, Phase Sequence 500 ~ 600VAC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | 601575 | 601575 |
| Product Name | Industrial Relays | Monitor - Relay Output |
| Approvals | RoHS | RoHS |