1-Form-A solid state relay - 4-Pin / T&R RoHS Compliant: Yes
1 Form A(SPST-NO) 1.2V 60V 2Ω 400mA AC,DC SOP-4-2.54mm Solid State Relays - MOS Output (PhotoMOS) ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 15R8751 | CPC1014NTR |
| Product Name | 1-Form-A Solid State Relay 4-Pin / T&r Rohs Compliant Ixys Semiconductor | Optocoupler/LED/Digital Tube/Photoelectric Device >> Solid State Relays - MOS Output (PhotoMOS) |
| Application Type | Latching | |
| Approvals | RoHS | RoHS |
| Mounting | Socket or Plug-in Style |