Littelfuse, Inc. Monitor - Relay Output 202-RP

Description
Voltage Sensing AC 190 ~ 480VAC
Description
Voltage Sensing AC 190 ~ 480VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The 202-RP is a three-phase voltage and phase monitor designed to trip on reverse-phase only for 190-480 V ac, 50/60 Hz systems. It features adjustable trip and restart delays of 2-300 seconds, a SPDT output relay rated at 10 A at 240 V ac, and advanced LED diagnostics with five distinct light patterns to indicate fault conditions. The device automatically selects between 200 V and 400 V ranges, monitors voltage unbalance, high/low voltage, and phase sequence, and resets after fault conditions normalize. It mounts via a 1/4-inch socket head cap screw, has dimensions of 63.5 mm × 63.5 mm × 35.56 mm, operates from -40° to 70 °C, and meets UL 508 standards with a 480 VA pilot duty rating. The output relay deactivates after a 2-second delay for phase faults and reactivates after a user-defined restart delay or manual reset.

Datasheet Summary
Powered by GS/AI

The 202-RP is a three-phase voltage and phase monitor designed to trip on reverse-phase only for 190-480 V ac, 50/60 Hz systems. It features adjustable trip and restart delays of 2-300 seconds, a SPDT output relay rated at 10 A at 240 V ac, and advanced LED diagnostics with five distinct light patterns to indicate fault conditions. The device automatically selects between 200 V and 400 V ranges, monitors voltage unbalance, high/low voltage, and phase sequence, and resets after fault conditions normalize. It mounts via a 1/4-inch socket head cap screw, has dimensions of 63.5 mm × 63.5 mm × 35.56 mm, operates from -40° to 70 °C, and meets UL 508 standards with a 480 VA pilot duty rating. The output relay deactivates after a 2-second delay for phase faults and reactivates after a user-defined restart delay or manual reset.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - 202-RP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
202-RP
Monitor - Relay Output 202-RP
Voltage Sensing AC 190 ~ 480VAC

Voltage Sensing AC 190 ~ 480VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
202-RP
Industrial Relays 202-RP
Industrial Relays 190-240VAC 50/60Hz 6W 1PH VMON RELAY

Industrial Relays 190-240VAC 50/60Hz 6W 1PH VMON RELAY

Buy Now Datasheet
SYMC Protection Relays - 202-RP - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
202-RP
SYMC Protection Relays 202-RP
Reverse Phase Relay, 190-480V 3-Ph,

Reverse Phase Relay, 190-480V 3-Ph,

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 202-RP 202-RP 202-RP
Product Name Monitor - Relay Output Industrial Relays SYMC Protection Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1414182-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Type 32.21 - Subminiature PCB relays 6A - 322170184000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details