Littelfuse, Inc. Industrial Relays 201-200-SP-DPDT

Description
Industrial Relays 190-480VAC 50/60Hz 6W 3PH V MON RELAY
Description
Industrial Relays 190-480VAC 50/60Hz 6W 3PH V MON RELAY
Datasheet
Datasheet Summary
Powered by GS/AI

The 201-200-SP-DPDT is a voltage monitoring relay designed for single-phase motors operating within a voltage range of 190-240VAC and a frequency of 50/60Hz. It features two isolated Form C relay outputs, allowing for control of two separate circuits with different voltage requirements. The device employs a microcontroller-based circuit that continuously monitors voltage levels to detect harmful conditions, activating the relays only after a specified trip delay of 4 seconds to prevent nuisance tripping from transient voltage fluctuations. Once normal conditions are restored, the relays will reactivate after a restart delay of 2 seconds. The relay operates within an ambient temperature range of -20° to 70°C and has a maximum input power of 5W. It is rated for pilot duty at 480VA and general-purpose applications at 10A @ 240VAC. The product complies with various safety and immunity standards, including UL508 and CE certifications. It is designed for easy installation using an 8-pin octal socket (Model OT08PC), which can be mounted on a DIN rail or surface. The compact dimensions of the relay are 44.45 mm in height, 60.325 mm in width, and 104.775 mm in depth, with a weight of 0.65 lb.

Datasheet Summary
Powered by GS/AI

The 201-200-SP-DPDT is a voltage monitoring relay designed for single-phase motors operating within a voltage range of 190-240VAC and a frequency of 50/60Hz. It features two isolated Form C relay outputs, allowing for control of two separate circuits with different voltage requirements. The device employs a microcontroller-based circuit that continuously monitors voltage levels to detect harmful conditions, activating the relays only after a specified trip delay of 4 seconds to prevent nuisance tripping from transient voltage fluctuations. Once normal conditions are restored, the relays will reactivate after a restart delay of 2 seconds. The relay operates within an ambient temperature range of -20° to 70°C and has a maximum input power of 5W. It is rated for pilot duty at 480VA and general-purpose applications at 10A @ 240VAC. The product complies with various safety and immunity standards, including UL508 and CE certifications. It is designed for easy installation using an 8-pin octal socket (Model OT08PC), which can be mounted on a DIN rail or surface. The compact dimensions of the relay are 44.45 mm in height, 60.325 mm in width, and 104.775 mm in depth, with a weight of 0.65 lb.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
201-200-SP-DPDT
Industrial Relays 201-200-SP-DPDT
Industrial Relays 190-480VAC 50/60Hz 6W 3PH V MON RELAY

Industrial Relays 190-480VAC 50/60Hz 6W 3PH V MON RELAY

Buy Now Datasheet
Monitor - Relay Output - 201-200-SP-DPDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
201-200-SP-DPDT
Monitor - Relay Output 201-200-SP-DPDT
Voltage Sensing AC 190 ~ 240VAC

Voltage Sensing AC 190 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 201-200-SP-DPDT 201-200-SP-DPDT
Product Name Industrial Relays Monitor - Relay Output
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10-15A Miniature Power Relay - CHW Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details