The CPC1114N is a single-pole, normally-closed solid state relay with a 60V blocking voltage and 400mA RMS/DC load current capacity, using optically coupled MOSFET technology for 1500V input/output isolation in a 4-pin SOP package. It measures 4.089mm × 3.810mm with a 2.54mm pitch, and operates between -40°C and +85°C ambient temperature. The relay has a maximum on-resistance of 2Ω, turn-on time of 2ms, and turn-off time of 5ms. It is UL recognized, CSA certified, and compliant with TUV EN 62368-1, and carries an MSL 3 moisture sensitivity rating. The device is not recommended for new designs.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
1-Form-B, OPTO MOSFET SEMICONDUCTOR IC, 60V, 2 OHMS, 4L SOP / TUBE RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | CPC1114N | 86X3298 |
| Product Name | Bidirectional normally closed output | 1-Form-B, Opto Mosfet Semiconductor Ic, 60V, 2 Ohms, 4L Sop / Tube Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 1.5 kilovolts |