The ALT230-X-SW is an 8-pin plug-in alternating relay designed for dual high-level float applications with a built-in manual switch to force one pump as the lead pump while still allowing both pumps to operate when both floats are closed. It operates on 195-250 V ac and is rated at 480 VA @ 240 V ac. The relay includes a 0.5 second debounce delay to prevent nuisance actuation. It mounts on a 35 mm DIN rail or surface, requires the OT08PC socket for UL listing, and has dimensions of 44.45 mm H x 60.33 mm W x 104.78 mm D. It is rated for operation from -40 °C to 50 °C and weighs 0.38 lb. It meets UL 508 and CSA C22.2 No. 14 standards.
RELAY IMPULSE DPDT 230V
Industrial Relays 150:5 1inW DONUT
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | ALT230-X-SW | ALT230-X-SW |
| Product Name | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| AC Coil Voltage | 230 volts |