The 350200 is a three-phase voltage monitor relay designed for applications requiring heavy-duty relays or 480 V control circuits. It operates on 190-240 V ac and features a 15 A general purpose SPDT relay contact. The unit includes microcontroller-base
Voltage Asymmetry, Voltage Sensing AC 190 ~ 240VAC
Industrial Relays 95-120VAC 50/60Hz 1SP SPDT V MON RELAY
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 350200 | 350200 |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |