The ALT-100-1-SW is an alternating relay designed to balance runtime between two pumps in duplex applications, featuring a 1-second debounce time delay to prevent false triggering from float bounce and LED indicators for visual load status. It operates on 95-120VAC, 50/60Hz, and uses an 11-pin Magnal socket (OT11PC) rated for 10A at 300VAC. The unit supports DIN rail or surface mounting and meets UL508 and IEC 60947-6-2 standards. Physical dimensions are 44.45 mm H x 60.33 mm W x 104.78 mm D with socket, and it weighs 294.84 g. It is rated for operation from -40°C to 70°C.
Impulse Relay DPDT (2 Form C) 95 ~ 120VAC Coil Socketable
RELAY IMPULSE DPDT 10A 95-120V
Industrial Relays Modbus CIO module for use w/ 777-P2
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 5666-ALT-100-1-SW-ND | ALT-100-1-SW | ALT-100-1-SW |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays |
| Mounting | Socketable | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |