Littelfuse, Inc. Industrial Relays 250-100-MET

Description
Industrial Relays 200-480VAC 50/60Hz 10W V MON RELAY
Description
Industrial Relays 200-480VAC 50/60Hz 10W V MON RELAY
Datasheet
Datasheet Summary
Powered by GS/AI

The 250-100-MET is a three-phase voltage and phase monitor designed for 95-120 V ac systems, featuring 2 Form C contacts that operate independently: the left contact energizes under normal voltage conditions and de-energizes upon fault, while the right contact energizes only during reverse-phase conditions and provides no high-voltage protection. It includes adjustable restart delay, a DPDT relay with 10 A @ 240 V ac general purpose rating, and LED diagnostics for fault identification. The unit has a temperature range of -40° to 70 °C, is certified to UL 508 and CSA 22.2 No. 14, and mounts with #8 screws. Dimensions are 74.4 mm H × 133.9 mm W × 74.9 mm D, weighing 1.02 lb.

Datasheet Summary
Powered by GS/AI

The 250-100-MET is a three-phase voltage and phase monitor designed for 95-120 V ac systems, featuring 2 Form C contacts that operate independently: the left contact energizes under normal voltage conditions and de-energizes upon fault, while the right contact energizes only during reverse-phase conditions and provides no high-voltage protection. It includes adjustable restart delay, a DPDT relay with 10 A @ 240 V ac general purpose rating, and LED diagnostics for fault identification. The unit has a temperature range of -40° to 70 °C, is certified to UL 508 and CSA 22.2 No. 14, and mounts with #8 screws. Dimensions are 74.4 mm H × 133.9 mm W × 74.9 mm D, weighing 1.02 lb.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
250-100-MET
Industrial Relays 250-100-MET
Industrial Relays 200-480VAC 50/60Hz 10W V MON RELAY

Industrial Relays 200-480VAC 50/60Hz 10W V MON RELAY

Buy Now Datasheet
Monitor - Relay Output - 250-100-MET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
250-100-MET
Monitor - Relay Output 250-100-MET
Voltage Sensing AC 95 ~ 120VAC

Voltage Sensing AC 95 ~ 120VAC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 250-100-MET 250-100-MET
Product Name Industrial Relays Monitor - Relay Output
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data