The 777-MV-P2 is a three-phase current and voltage monitor designed for medium voltage applications, protecting motors with a full load ampere range of 10-800 A using external current transformers. It operates with input voltage from 100-240 V ac and features built-in multipliers for CTs of 25.5, 50.5, and 100.5 to accommodate transformer-based systems. The unit includes a 3-digit LED display, programmable settings, and 480 VA @ 240 V ac SPDT relay outputs. It supports surface-mount or DIN-rail mounting, measures 77.47 mm H × 97.79 mm W × 128.27 mm D, and weighs 707.6 g. The device meets UL508, UL1053, CSA C22.2, and IEC 60947-1/5-1 standards and is certified for pollution degree 3 and IP20 protection.
The 777-MV-P2 three-phase current and voltage monitor provides motor protection with input voltage from 100–240 V ac and motor full load ampere range of 10–800 A (external CTs required).
3-PH OLR/100-240V/12.5-80
Industrial Relays ARC-FLASH RELAY 24-48VDC SUPPLY
| Littelfuse, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 777-MV-P2 | 777-MV-P2 | 777-MV-P2 |
| Product Name | Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection | Protection Relays & Systems | Industrial Relays |
| Current Sensitive Relay | Undercurrent |