The 50R2002 is a single-phase voltage monitor designed for 190-240 V ac systems, featuring a fixed trip delay and a manually adjustable restart delay of 2-300 seconds. It uses a SPDT relay contact rated at 10 A at 240 V ac for general purpose use. The device trips at 90% of the setpoint and resets at 93%, with a nominal trip delay of 4 seconds and restart delay of 2 seconds. It operates within an ambient temperature range of -20°C to 70°C and meets UL 508 and IEC 60947-6-2 certifications. The unit mounts via #8 screws and has dimensions of 74.4 mm H × 133.9 mm W × 74.9 mm D.
Voltage Sensing AC 190 ~ 240VAC
Industrial Relays Man. Rem Reset Kit for Model 777
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 50R2002 | 50R2002 |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |