The 102A2 is a three-phase voltage monitor designed to protect 190-480 V ac, 50/60 Hz motors by detecting harmful power line conditions such as phase reversal, voltage unbalance, and high or low voltage. It features an adjustable trip delay of 2-30 seconds for unbalance and phasing faults, while maintaining a fixed restart delay adjustable from 2 to 300 seconds. The device uses a microcontroller-base
Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC
Industrial Relays 230VAC 50/60Hz 5W 1SP PUMP SAVER
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 102A2 | 102A2 |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |