Littelfuse, Inc. Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection 777-HRG-P2

Description
The 777-HRG-P2 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range of 2–20 A (looped conductors required); 20–90 A direct.
Description
The 777-HRG-P2 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range of 2–20 A (looped conductors required); 20–90 A direct.
Datasheet
Datasheet Summary
Powered by GS/AI

The 777-HRG-P2 is a three-phase current and voltage monitor designed for high resistance grounding systems, incorporating an external zero-sequence current transformer to detect ground faults. It operates with an input voltage range of 200-480 V ac and protects motors with a full load current range of 2-90 A. The unit features a 480 VA @ 240 V ac output SPDT relay contact, a built-in 3-digit LED display for programming and diagnostics, and supports network communication via optional modules. It mounts via surface mount or DIN-rail and complies with UL508 and UL1053 standards. The device measures 77.47 mm H × 97.79 mm W × 128.27 mm D and weighs 1.56 lbs.

Datasheet Summary
Powered by GS/AI

The 777-HRG-P2 is a three-phase current and voltage monitor designed for high resistance grounding systems, incorporating an external zero-sequence current transformer to detect ground faults. It operates with an input voltage range of 200-480 V ac and protects motors with a full load current range of 2-90 A. The unit features a 480 VA @ 240 V ac output SPDT relay contact, a built-in 3-digit LED display for programming and diagnostics, and supports network communication via optional modules. It mounts via surface mount or DIN-rail and complies with UL508 and UL1053 standards. The device measures 77.47 mm H × 97.79 mm W × 128.27 mm D and weighs 1.56 lbs.

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection - 777-HRG-P2 - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection
777-HRG-P2
Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection 777-HRG-P2
The 777-HRG-P2 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range of 2–20 A (looped conductors required); 20–90 A direct.

The 777-HRG-P2 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range of 2–20 A (looped conductors required); 20–90 A direct.

Datasheet
Protection Relays & Systems - 777-HRG-P2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
777-HRG-P2
Protection Relays & Systems 777-HRG-P2
3-PH OLR/200-480V/2-90FLA /

3-PH OLR/200-480V/2-90FLA/

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
777-HRG-P2
Industrial Relays 777-HRG-P2
Industrial Relays 3-PH OLR/200-480V/2-90FLA /

Industrial Relays 3-PH OLR/200-480V/2-90FLA/

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 777-HRG-P2 777-HRG-P2 777-HRG-P2
Product Name Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection Protection Relays & Systems Industrial Relays
Current Sensitive Relay Undercurrent
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202480084000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Full-Size Relays - 1-1617813-7 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details