The 50R-100-2 is a single-phase voltage monitor designed to protect motors in applications such as compressors, air conditioners, and pumps by deactivating its output relay upon detecting low voltage and reactivating after a restart delay. It operates on 95-120 V ac at 50/60 Hz, with a low-voltage trip setting at 90% of setpoint and reset at 93%. The unit features a variable restart delay adjustable manually from 2 to 300 seconds, while the trip delay is fixed at 4 seconds. Its SPDT relay has a contact rating of 10 A at 240 V ac for general purpose use. The device is housed in a case measuring 74.4 mm H × 133.9 mm W × 74.9 mm D and mounts with #8 screws. It is rated for operation from -20°C to 70°C, complies with UL 508 and IEC 60947-6-2 standards, and meets IEC 61000-4-2 and IEC 61000-4-4 electromagnetic immunity levels.
Voltage Sensing AC 95 ~ 120VAC
Industrial Relays 200-480VAC 1-9A only SPDT 3PH V MON RELAY
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 50R-100-2 | 50R-100-2 |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |