The 777-LR-TS is a three-phase current and voltage monitor designed for use with Subtrol-equipped Franklin submersible motors to detect high motor temperatures, operating within a 200-480 V ac range and supporting motor full load currents from 1-9 A. It features a 480 VA @ 240 V ac SPDT relay output, a built-in 3-digit LED display for programming and fault diagnostics, and supports remote reset and communications via optional modules. The unit measures 77.47 mm H × 97.79 mm W × 128.27 mm D and mounts via surface mount or DIN rail. It complies with UL508, UL1053, CSA C22.2, IEC 60947-1, and IEC 60947-5-1 standards, with an operating ambient temperature range of -20 °C to 70 °C and IP20 protection.
The 777-LR-TS three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 1–4.5 A: 3-phase (looped conductors required); 2–9 A: 3-phase (direct).
Industrial Relays ALARM CONTR/BAT CHG W/ SD12-PC SOCKET
3-PHASE OVERLOAD RELAY/190-480
| Littelfuse, Inc. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | 777-LR-TS | 777-LR-TS | 777-LR-TS |
| Product Name | Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection | Industrial Relays | Protection Relays & Systems |
| Current Sensitive Relay | Undercurrent |