The 77C is a single-phase electronic overload relay for motor protection, rated for 2-800 A full load current (external CTs above 90 A) and 100-240 V ac. It features a built-in 3-digit LED display, three restart options, and programmable restart delays for overload, underload, and voltage protection. Output is a SPDT relay contact rated at 10 A at 240 V ac or 480 VA. It supports Modbus, DeviceNet™, Profibus, or Ethernet via optional communication modules. Dimensions are 77.47 mm H × 97.79 mm W × 128.27 mm D, with surface or DIN rail mounting. It operates from -20 °C to 70 °C, complies with UL 508, UL 1053, IEC 60947-1, IEC 60947-5-1, and CSA C22.2, and has ±1% voltage and ±3% current accuracy (below 100 A direct).
The 77C single-phase relay provides motor protection with input voltage from 100–240 V ac and motor full load ampere range as follows: 2–25 A (looped conductors required); 26–90 A (direct); 91–800 A (external CTs required).
1-PHASE OVERLOAD RELAY/ 100-24
1-PHASE OVERLOAD RELAY/ 100-24
Industrial Relays 95-125V 8-PIN ALTERNATING RELAY
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 77C | 5666-77C-ND | 77C | 77C |
| Product Name | Littelfuse 77C Current & Voltage Monitor Provides Exceptional Protection | Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Current Sensitive Relay | Over-Current Protection; Undercurrent |