The CPC1964B is an AC solid state switch with dual power SCR outputs, designed for zero-cross switching of AC loads up to 1.5 A rms and operating voltages up to 280 V rms. It features 800 V peak blocking voltage, 5000 V rms input-to-output isolation, and 5 mA input control current sensitivity. The device is packaged in an 8-pin power SOIC with a creepage distance of 12.5 mm and is certified as a UL 508 component. It supports operating temperatures from -40 °C to +85 °C and meets flammability rating UL 94 V-0.
The OptoMOS® line of power products uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 800V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the generation of transients. The input and output circuits are optically coupled to provide up to 5000Vrms of isolation and noise immunity between control and load circuits. Long life and environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Load Currents up to 5 A Voltage Controlled Devices Available Blocking Voltage from 400 V to 800 V 5 mA Drive Input Sensitivity Zero-Crossing Detection Dc control and ac output Optically Isolated I/O TTL and CMOS Compatible Low EMI and RFI Generation High Noise Immunity
800V, 1.5A, AC ZERO CROSS, 1-FORM-A, OPTO SEMICONDUCTOR IC, POWER SOIC / TUBE ROHS COMPLIANT: YES
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | CPC1964B | 86X3317 |
| Product Name | Normally open output AC load switching | 800V, 1.5A, Ac Zero Cross, 1-Form-A, Opto Semiconductor Ic, Power Soic / Tube Rohs Compliant Ixys Semiconductor |
| Isolation Voltage | 5 kilovolts |