Littelfuse, Inc. SYMC Protection Relays 102A-9

Description
Voltage Monitor, 190-480V 3Ph,
Description
Voltage Monitor, 190-480V 3Ph,
Datasheet
Datasheet Summary
Powered by GS/AI

The 102A-9 is a three-phase voltage monitor designed to protect 190-480 V ac, 50/60 Hz motors by detecting harmful power line conditions. It features an auto-ranging voltage range, adjustable trip delay for low and high voltage faults, and advanced LED diagnostics indicating fault types. The part includes high voltage protection with a trip threshold of 110% of the setpoint and a reset threshold of 107% of the setpoint. It has a SPDT relay output rated at 10 A at 240 V ac, operates across an ambient temperature range of -40° to 70 °C, and mounts via #8 screws. Dimensions are 74.4 mm high, 133.9 mm wide, and 74.9 mm deep. The device meets UL508, CSA 22.2 No. 14, and IEC 60947-6-2 standards, and complies with IEC 61000-4-2, IEC 61000-4-4, and IEC 61000-4-5 for electromagnetic compatibility.

Datasheet Summary
Powered by GS/AI

The 102A-9 is a three-phase voltage monitor designed to protect 190-480 V ac, 50/60 Hz motors by detecting harmful power line conditions. It features an auto-ranging voltage range, adjustable trip delay for low and high voltage faults, and advanced LED diagnostics indicating fault types. The part includes high voltage protection with a trip threshold of 110% of the setpoint and a reset threshold of 107% of the setpoint. It has a SPDT relay output rated at 10 A at 240 V ac, operates across an ambient temperature range of -40° to 70 °C, and mounts via #8 screws. Dimensions are 74.4 mm high, 133.9 mm wide, and 74.9 mm deep. The device meets UL508, CSA 22.2 No. 14, and IEC 60947-6-2 standards, and complies with IEC 61000-4-2, IEC 61000-4-4, and IEC 61000-4-5 for electromagnetic compatibility.

Suppliers

Company
Product
Description
Supplier Links
SYMC Protection Relays - 102A-9 - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
102A-9
SYMC Protection Relays 102A-9
Voltage Monitor, 190-480V 3Ph,

Voltage Monitor, 190-480V 3Ph,

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
102A-9
Industrial Relays 102A-9
Industrial Relays 230VAC 50/60Hz 5W 1SP PUMP MONITOR

Industrial Relays 230VAC 50/60Hz 5W 1SP PUMP MONITOR

Buy Now Datasheet
Monitor - Relay Output - 102A-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
102A-9
Monitor - Relay Output 102A-9
Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC

Voltage Asymmetry, Voltage Sensing AC 190 ~ 480VAC

Buy Now Datasheet

Technical Specifications

  Galco Industrial Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 102A-9 102A-9 102A-9
Product Name SYMC Protection Relays Industrial Relays Monitor - Relay Output
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.0633N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 288-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers