Littelfuse, Inc. Monitor - Relay Output 355400

Description
Voltage Asymmetry, Voltage Sensing AC 380 ~ 480VAC
Description
Voltage Asymmetry, Voltage Sensing AC 380 ~ 480VAC
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Monitor - Relay Output, part number 355400, is a three-phase voltage monitoring relay designed for applications requiring protection against voltage issues. It operates within a line voltage range of 380 to 480 V AC and features adjustable trip and restart delay settings, as well as adjustable voltage unbalance thresholds. The device utilizes microcontroller technology to continuously monitor voltage conditions and de-energizes its output relay in the event of faults such as single-phasing, high or low voltage, phase reversal, and voltage unbalance. The 355400 model is equipped with a 470 VA @ 600 V AC pilot duty SPDT relay, suitable for heavy-duty applications including pump panels and commercial HVAC systems. It includes four diagnostic LEDs that indicate various conditions, aiding in troubleshooting and ensuring user-friendly diagnostics. The relay is designed to prevent nuisance tripping and allows for staggered motor start-up after faults, which can help avoid low-voltage conditions. Operating temperature ranges from -40° to 70 °C, making it suitable for a variety of environments.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. Monitor - Relay Output, part number 355400, is a three-phase voltage monitoring relay designed for applications requiring protection against voltage issues. It operates within a line voltage range of 380 to 480 V AC and features adjustable trip and restart delay settings, as well as adjustable voltage unbalance thresholds. The device utilizes microcontroller technology to continuously monitor voltage conditions and de-energizes its output relay in the event of faults such as single-phasing, high or low voltage, phase reversal, and voltage unbalance. The 355400 model is equipped with a 470 VA @ 600 V AC pilot duty SPDT relay, suitable for heavy-duty applications including pump panels and commercial HVAC systems. It includes four diagnostic LEDs that indicate various conditions, aiding in troubleshooting and ensuring user-friendly diagnostics. The relay is designed to prevent nuisance tripping and allows for staggered motor start-up after faults, which can help avoid low-voltage conditions. Operating temperature ranges from -40° to 70 °C, making it suitable for a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
Monitor - Relay Output - 355400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
355400
Monitor - Relay Output 355400
Voltage Asymmetry, Voltage Sensing AC 380 ~ 480VAC

Voltage Asymmetry, Voltage Sensing AC 380 ~ 480VAC

Buy Now Datasheet
SYMC Protection Relays - 355400 - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
355400
SYMC Protection Relays 355400
3-PHASE VOLT MON/ 380-480V/ AD

3-PHASE VOLT MON/ 380-480V/ AD

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
355400
Industrial Relays 355400
Industrial Relays 190-240VAC 50/60Hz 1SP SPDT V MON RELAY

Industrial Relays 190-240VAC 50/60Hz 1SP SPDT V MON RELAY

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number 355400 355400 355400
Product Name Monitor - Relay Output SYMC Protection Relays Industrial Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.2424 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 789-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers