The 777-575-LR-P2 is a three-phase current and voltage monitor for motor protection in 500-600 V ac systems, with a full load ampere range of 1-800 A using external CTs above 9 A. It provides overload, phase loss, voltage and current unbalance, and underload protection via a 480 VA @ 240 V ac SPDT relay output. Features include a 3-digit LED display, three programmable restart options, three selectable delay timers, and remote reset capability. Communication support includes Modbus, DeviceNet, Profibus, or Ethernet via optional modules. Dimensions are 77.47 mm H × 97.79 mm W × 128.27 mm D, weighing 1.56 lbs, with surface or DIN-rail mounting. Certified to UL508, UL1053, CSA C22.2, and IEC 60947-1 and 60947-5-1. Operating temperature range is -20 °C to 70 °C, with IP20 protection and compliance to IEC 61000-4-2, -3, -4, -5, -6 for ESD, RFI, and surge.
The 777-575-LR-P2 three-phase current and voltage monitor provides motor protection with input voltage from 500–600 V ac and motor full load ampere range of 1–9 A (direct); 10–800 A (external CTs required).
3-PHASE OVERLOAD RELAY/500-600
Industrial Relays 3PH OVERLOAD RLY 500-600V
| Littelfuse, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 777-575-LR-P2 | 777-575-LR-P2 | 777-575-LR-P2 |
| Product Name | Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection | Protection Relays & Systems | Industrial Relays |
| Current Sensitive Relay | Undercurrent |