Littelfuse, Inc. Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: 777 - 777VA-03 777VA-03

Description
The 777VA-03 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–25 A: (looped conductors required); 25–90 A: (direct); 80–800 A: (external CTs required).
Datasheet
Description
The 777VA-03 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–25 A: (looped conductors required); 25–90 A: (direct); 80–800 A: (external CTs required).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: 777 - 777VA-03 - 777VA-03 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: 777 - 777VA-03
777VA-03
Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: 777 - 777VA-03 777VA-03
The 777VA-03 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–25 A: (looped conductors required); 25–90 A: (direct); 80–800 A: (external CTs required).

The 777VA-03 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–25 A: (looped conductors required); 25–90 A: (direct); 80–800 A: (external CTs required).

Datasheet
Sheung Wan, Hong Kong
Industrial Relays
777VA-03
Industrial Relays 777VA-03
Industrial Relays 95-120V 8-PIN OCTAL ALTERNATING RELAY

Industrial Relays 95-120V 8-PIN OCTAL ALTERNATING RELAY

Buy Now Datasheet
Protection Relays & Systems - 777VA-03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
777VA-03
Protection Relays & Systems 777VA-03
3-PHASE OL RELAY/ 190-480V

3-PHASE OL RELAY/ 190-480V

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 777VA-03 777VA-03 777VA-03
Product Name Relays, Contactors & Transformers - Protection Relays - Motor & Pump Protection - Series: 777 - 777VA-03 Industrial Relays Protection Relays & Systems
Current Sensitive Relay Undercurrent
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1617573-8 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26.5 volts
View Details
Type 55.34T - relay for railway applications 7A - 553481200020 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals CE-2, ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details