The 233P1.5-ENCL is an enclosed single-phase pump monitor with an input voltage value of 230 V ac, an input load range of ⅓–1.5 hp, and an output load rating of 1.5 hp @ 240 V ac (10 A maximum).
Voltage Sensing AC 230VAC
Industrial Relays 380-480VAC 40mA 5W PANEL MOUNT 2-18AWG
Pumpsaver Plus, 230V, 1/3-1.5HP
| Littelfuse, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | 233P-1.5-ENCL | 233P-1.5-ENCL | 233P-1.5-ENCL | 233P-1.5-ENCL |
| Product Name | Littelfuse 233P Pump Monitors Provide Exceptional System Protection | Monitor - Relay Output | Industrial Relays | SYMC Protection Relays |
| Voltage Sensitive Relay | Overvoltage Protection; Undervoltage |