The CPC1218Y is a voltage-controlled, single-pole, normally open solid state relay in a 4-pin single in-line package (SIP) with an 8-pin body size, designed for applications requiring 2500V input-to-output isolation and drop-in replacement of reed relays. It operates with a 5V to 12V input control voltage and switches up to 600 mA RMS DC load current with a maximum on-resistance of 1.1 Ω, while blocking up to 60 V. The device offers TTL/CMOS compatible input, no EMI/RFI generation, and immunity to radiated EM fields. It meets TUV EN 62368-1 certification and has an operating ambient temperature range of -40°C to +85°C. Turn-on and turn-off times are both specified at a maximum of 5 ms.
Bidirectional normally open output
Single Pole Normally Open: 1-Form-A Voltage-Controlled / TUBE RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | CPC1218Y | 88K2858 |
| Product Name | Bidirectional normally open output | Single Pole Normally Open Ixys Semiconductor |
| Isolation Voltage | 2.5 kilovolts |