The 460-MR is a three-phase voltage monitor for 190-480 V ac, 50/60 Hz motors featuring an external normally open pushbutton for manual reset. It shares the 460 series' auto-sensing voltage range, adjustable 1-30 second trip delay, 1-500 second restart delay, 2-8% adjustable voltage unbalance trip point, and Form C output relay. It operates within -20° to 70 °C, is enclosed in polycarbonate with IP20 and NEMA 1 protection, and mounts on 35 mm DIN-rail or via #6 or #8 screws. Dimensions are 88.9 mm high, 52.9 mm wide, and 59.69 mm deep. It meets UL508, IEC 60947-6-2, and IEC 61000-4-2, -4-4, -4-5, and ANSI/IEEE C62.41 surge standards.
Voltage Asymmetry, Voltage Sensing AC, Phase Loss 190 ~ 480VAC
Industrial Relays 3PH VOLT MONITOR 190-480V ADJUST
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 460-MR | 460-MR |
| Product Name | Monitor - Relay Output | Industrial Relays |
| Approvals | RoHS | RoHS |