Littelfuse, Inc. Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection 777-P2

Description
The 777-P2 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required): 20–90 A (direct); 90–800 A (external CTs required).
Request a Quote
Description
The 777-P2 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required): 20–90 A (direct); 90–800 A (external CTs required).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 777-P2 is a three-phase current and voltage monitor designed to protect motors drawing 2-800 A full load current, with external current transformers required above 90 A. It operates on 200-480 V ac and features a built-in 3-digit LED display for programming and real-time diagnostics. The unit has a 480 VA @ 240 V ac SPDT relay output, supports programmable overload, phase loss, voltage unbalance, and underload protection, and includes remote reset and communication capabilities via Modbus, DeviceNet, Profibus, or Ethernet. It mounts via surface mount with four #8 screws or DIN rail, measures 77.47 mm H × 97.79 mm W × 128.27 mm D, and weighs 1.56 lbs. It complies with UL508, UL1053, CSA C22.2, and IEC 60947-1 standards, operates from -20 °C to 70 °C, and meets IEC 61000-4-2, -3, -4, and -6 ESD and electromagnetic immunity levels.

Datasheet Summary
Powered by GS/AI

The 777-P2 is a three-phase current and voltage monitor designed to protect motors drawing 2-800 A full load current, with external current transformers required above 90 A. It operates on 200-480 V ac and features a built-in 3-digit LED display for programming and real-time diagnostics. The unit has a 480 VA @ 240 V ac SPDT relay output, supports programmable overload, phase loss, voltage unbalance, and underload protection, and includes remote reset and communication capabilities via Modbus, DeviceNet, Profibus, or Ethernet. It mounts via surface mount with four #8 screws or DIN rail, measures 77.47 mm H × 97.79 mm W × 128.27 mm D, and weighs 1.56 lbs. It complies with UL508, UL1053, CSA C22.2, and IEC 60947-1 standards, operates from -20 °C to 70 °C, and meets IEC 61000-4-2, -3, -4, and -6 ESD and electromagnetic immunity levels.

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection - 777-P2 - Littelfuse, Inc.
Rosemont, IL, United States
Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection
777-P2
Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection 777-P2
The 777-P2 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required): 20–90 A (direct); 90–800 A (external CTs required).

The 777-P2 three-phase current and voltage monitor provides motor protection with input voltage from 200–480 V ac and motor full load ampere range as follows: 2–20 A (looped conductors required): 20–90 A (direct); 90–800 A (external CTs required).

Datasheet
Protection Relays & Systems - 5666-777-P2-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-777-P2-ND
Protection Relays & Systems 5666-777-P2-ND
3-PHASE OLR/200-480V/2-800FL A+

3-PHASE OLR/200-480V/2-800FLA+

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
777-P2
Industrial Relays 777-P2
Industrial Relays ARC-FLASH RELAY 24VDC W/ CC

Industrial Relays ARC-FLASH RELAY 24VDC W/ CC

Buy Now Datasheet
Protection Relays & Systems - 777-P2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
777-P2
Protection Relays & Systems 777-P2
3-PHASE OLR/200-480V/2-800FL A+

3-PHASE OLR/200-480V/2-800FLA+

Buy Now Datasheet
SYMC Protection Relays - 777-P2 - Galco Industrial Electronics
Madison Heights, MI, United States
SYMC Protection Relays
777-P2
SYMC Protection Relays 777-P2
Motor Saver, 3-Ph, 200-480V, 2-800A

Motor Saver, 3-Ph, 200-480V, 2-800A

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Galco Industrial Electronics
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays
Product Number 777-P2 5666-777-P2-ND 777-P2 777-P2 777-P2
Product Name Littelfuse 777 Current & Voltage Monitor Provides Exceptional Motor Protection Protection Relays & Systems Industrial Relays Protection Relays & Systems SYMC Protection Relays
Current Sensitive Relay Undercurrent
Unlock Full Specs
to access all available technical data

Similar Products